NPFC - MIL-G-1149

GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS

inactive
Buy Now
Organization: NPFC
Publication Date: 9 November 1988
Status: inactive
Page Count: 15
scope:

This specification covers vulcanized synthetic rubber gasket materials of nominal 50 and 65 durometer hardness.

Gasket materials shall be furnished in the following types and classes, as specified (see 6.2):

Type I - Nominal 50 durometer hardness Class 1 - Oil resistant (chloroprene polymer) Class 2 - Non-oil resistant (styrene-butadiene copolymer) Class 3 - Phosphate ester resistant (isoprene-isobutylene copolymer) Class 5 - Fuel resistant (acrylonitrile-butadiene copolymer) Type II - Nominal 65 durometer hardness Class 1 - Oil resistant (chloroprene polymer) Class 2 - Non-oil resistant (styrene-butadiene copolymer) Class 3 - Phosphate ester resistant (isoprene-isobutylene copolymer) Class 5 - Fuel resistant (acrylonitrile-butadiene copolymer)

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362-5101 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

This material is intended for general gasket use but is not intended for use as a gasket in hatches, air ports, or watertight and airtight doors.

Document History

November 4, 2019
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
This material is intended for general gasket use but is not intended for use as a gasket in hatches, air ports, or watertight and airtight doors. This product must survive in a maritime environment...
June 10, 1998
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
This specification covers vulcanized synthetic rubber gasket materials of nominal 50 and 65 durometer hardness. Gasket materials are furnished in the following types and classes, as specified (see...
MIL-G-1149
November 9, 1988
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
This specification covers vulcanized synthetic rubber gasket materials of nominal 50 and 65 durometer hardness. Gasket materials shall be furnished in the following types and classes, as specified...
November 10, 1966
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
The material covered by this specification is intended for general gasket use but is not intended for use as a gasket in hatches, airport or watertight and airtight doors.
June 9, 1961
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
A description is not available for this item.
May 20, 1958
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
A description is not available for this item.
April 9, 1956
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
This specification covers synthetic rubber compounds for medium and medium hard synthetic rubber gaskets except for hatches, airports, and watertight and airtight doors for shipboard use.
June 27, 1949
GASKET MATERIALS, SYNTHETIC RUBBER, 50 AND 65 DUROMETER HARDNESS
A description is not available for this item.

References

Advertisement