DS/ISO 9661

Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic cartridges - 18 tracks, 1 491 data bytes per millimetre (37 871 data bytes per inch)

inactive
Organization: DS
Publication Date: 17 August 1993
Status: inactive
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a format and recording method thus allowing, together with ISO 1001 for magnetic tape labelling, full data interchange by means of such magnetic tape cartridges.

Document History

October 31, 1993
Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic cartridges - 18 tracks, 1 491 data bytes per millimetre (37 871 data bytes per inch) - Technical corrigendum 2
The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a...
DS/ISO 9661
August 17, 1993
Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic cartridges - 18 tracks, 1 491 data bytes per millimetre (37 871 data bytes per inch)
The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a...
Advertisement