DS/ISO 9661 Rett. 1

Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic cartridges - 18 tracks, 1 491 data bytes per millimetre (37 871 data bytes per inch) - Technical corrigendum 2

inactive, Most Current
Organization: DS
Publication Date: 31 October 1993
Status: inactive
ICS Code (Magnetic storage devices in general): 35.220.20
scope:

The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a format and recording method thus allowing, together with ISO 1001 for magnetic tape labelling, full data interchange by means of such magnetic tape cartridges.

Document History

DS/ISO 9661 Rett. 1
October 31, 1993
Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic cartridges - 18 tracks, 1 491 data bytes per millimetre (37 871 data bytes per inch) - Technical corrigendum 2
The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a...
August 17, 1993
Information processing - Data interchange on 12,7 mm (0.5 in) wide magnetic cartridges - 18 tracks, 1 491 data bytes per millimetre (37 871 data bytes per inch)
The standard specifies the physical and magnetic characteristics of a 12,7 mm (0.5 in) wide, 18-track magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies a...
Advertisement