DLA - SMD-5962-90727 REV A
MICROCIRCUIT, DIGITAL CMOS GRAPHIC SYSTEM PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 4 November 1993 |
| Status: | active |
| Page Count: | 63 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q. and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B. and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Cycle time Circuit function 01 34010-40 200 ns Graphic system processor 02 34010-50 160 ns Graphic system processor
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Description designator Terminals Package style X CMGA15-P68 68 pin grid array package 1/ Y CQCC1-N68 68 square chip carrier
Supply voltage (VCC) 2/ - - - - - - - - - - - - - - - - 7 V dc Input voltage range - - - - - - - - - - - - - - - - - - −0.3 V dc to 7 V dc Output voltage range - - - - - - - - - - - - - - - - - - −2 V dc to 7 V dc Power disipation (PD) - - - - - - - - - - - - - - - - - 825 mW Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - +175 C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-STD-1835
Supply voltage range (VCC)- - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Supply voltage range (VSS) 1/ - - - - - - - - - - - - - - 0 V dc High level output current (IOH) - - - - - - - - - - - - - −400 µA Low level output current (IOL)- - - - - - - - - - - - - - 2 mA Operating case temperature(TC)- - - - - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - XX percent 2/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History