DLA - SMD-5962-96691

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 October 1996
Status: inactive
Page Count: 28
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 WMS128K8-120 SRAM, 128K × 8-bit 120 ns 02 WMS128K8-100 SRAM, 128K × 8-bit 100 ns 03 WMS128K8-85 SRAM, 128K × 8-bit 85 ns 04 WMS128K8-70 SRAM, 128K × 8-bit 70 ns 05 WMS128K8-55 SRAM, 128K × 8-bit 55 ns 06 WMS128K8-45 SRAM, 128K × 8-bit 45 ns 07 WMS128K8-35 SRAM, 128K × 8-bit 35 ns 08 WMS128K8-25 SRAM, 128K × 8-bit 25 ns 09 WMS128K8-20 SRAM, 128K × 8-bit 20 ns 10 WMS128K8-17 SRAM, 128K × 8-bit 17 ns

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style U See figure 1 32 Co-fired ceramic SOJ, revolutionary T See figure 1 32 Co-fired ceramic SOJ, evolutionary X See figure 1 36 Co-fired ceramic flatpack, revolutionary Y See figure 1 32 Co-fired ceramic dual-in-line, evolutionary Z See figure 1 36 Co-fired ceramic SOJ, revolutionary

The lead finish shall be as specified in MIL-PRF-38534.

Supply voltage range (VCC) ............................... −0.5 V dc to +7.0 V dc Signal voltage range (VG) ................................ −0.5 V dc to VCC +0.5 V dc Power dissipation (PD) ................................... 0.88 W Max. Storage temperature range ............................... −65°C to +150°C Lead temperature (soldering, 10 seconds) ................ +300°C

Supply voltage range (VCC) ............................... +4.5 V dc to +5.5 V dc Input low voltage range (VIL) ........................... −0.3 V dc to +0.8 V dc Input high voltage range (VIH) .......................... +2.2 V dc to VCC + 0.3 V dc Case operating temperature (TC) .......................... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 5, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K x 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 18, 2011
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K x 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 7, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 21, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 1, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 22, 1998
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-96691
October 30, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement