DOD - SMD 5962-96691

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K x 8-BIT, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 18 July 2011
Status: inactive
Page Count: 30
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 5, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K x 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-96691
July 18, 2011
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K x 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 7, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 21, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 1, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 22, 1998
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 30, 1996
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, SRAM, 128K X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement