IEC 60320-2-3
Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 80 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
Document History
June 1, 2018
Appliance couplers for household and similar general purposes – Part 2-3: Appliance couplers with a degree of protection higher than IPX0
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto...
January 1, 2005
Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
This clause of IEC 60320-1 applies amended as follows:
This standard applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against...
IEC 60320-2-3
September 1, 1998
Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
A description is not available for this item.
September 1, 1998
Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
A description is not available for this item.