IEC 60320-2-3

Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2005
Status: inactive
Page Count: 72
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This clause of IEC 60320-1 applies amended as follows:

This standard applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against ingress of water higher than IPX0, with a rated voltage not exceeding 250 V and a rated current not exceeding 10 A for a 50 Hz or 60 Hz supply.

They are intended for the connection of the circular supply cord to electrical appliances of class II for household, commercial and light industrial use.

NOTE 1 This note of IEC 60320-1 applies.

NOTE 2 This note of IEC 60320-1 applies.

NOTE 3 This note of IEC 60320-1 applies.

NOTE 4 This note of IEC 60320-1 does not apply.

NOTE 5 This note of IEC 60320-1 applies.

Additional notes:

NOTE 6 IEC 60529 specifies the degree of protection against the ingress of water (IP code).

NOTE 7 IEC 60536 specifies the class of equipment.

Document History

June 1, 2018
Appliance couplers for household and similar general purposes – Part 2-3: Appliance couplers with a degree of protection higher than IPX0
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto...
IEC 60320-2-3
January 1, 2005
Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
This clause of IEC 60320-1 applies amended as follows: This standard applies to two-pole non-reversible appliance couplers for cold conditions for a.c. only, with a degree of protection against...
September 1, 1998
Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
A description is not available for this item.
September 1, 1998
Appliance Couplers for Household and Similar General Purposes - Part 2-3: Appliance Coupler with a Degree of Protection Higher Than IPX0
A description is not available for this item.

References

Advertisement