DLA - SMD-5962-92111 REV A
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 11 April 1995 |
| Status: | inactive |
| Page Count: | 14 |
Document History
October 15, 2019
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
December 12, 2017
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 7, 2011
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 6, 2008
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 25, 2000
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
SMD-5962-92111 REV A
April 11, 1995
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 15, 1993
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...