MODUK - DEF STAN 68-114

Copper (II) Oxide, Type QX

inactive
Organization: MODUK
Publication Date: 1 January 1995
Status: inactive
Page Count: 17
scope:

This Defence Standard specifies requirements for two classes of high quality copper (II) oxide, type QX, in the form of fine powders for use in propellants.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, its compatibility with all explosives in all environments has not been established. Design Authorities requiring advice on particular applications should in the first instance contact the Directorate of Standardization, Stan 5, Kentigern House, 65 Brown Street, Glasgow, 62 8EX for guidance.

Attention is drawn to Defence Standard 13-102, Testing of Materials which are Required to be Compatible with Explosives.

Document History

April 21, 1995
Copper (II) Oxide, Type QX
This Defence Standard specifies requirements for two classes of high quality copper (II) oxide, type QX, in the form of fine powders for use in propellants. The designation 'Type QX' indicates that...
DEF STAN 68-114
January 1, 1995
Copper (II) Oxide, Type QX
This Defence Standard specifies requirements for two classes of high quality copper (II) oxide, type QX, in the form of fine powders for use in propellants. The designation 'Type QX' indicates that...
January 1, 1990
Cupric Oxide, Types A and B
This INTERIM Standard specifies requirements for two types of high quality cupric oxide in the form of fine powders.

References

Advertisement