DS/EN ISO 14895
Small craft – Liquid-fuelled galley stoves
inactive
| Organization: | DS |
| Publication Date: | 11 April 2003 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Small craft): | 47.080 |
scope:
This standard specifies the design and installation of permanently installed galley stoves using fuels which are liquids at atmospheric pressure on small craft of hull length up to 24 m.
Document History
June 29, 2016
Small craft – Liquid-fuelled galley stoves and heating appliances (ISO 14895:2016)
ISO 14895:2016 specifies the design, construction and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft up...
DS/EN ISO 14895
April 11, 2003
Small craft – Liquid-fuelled galley stoves
This standard specifies the design and installation of permanently installed galley stoves using fuels which are liquids at atmospheric pressure on small craft of hull length up to 24 m.
Small craft - Liquid-fuelled galley stoves and heating appliances (ISO/FDIS 14895:2015)
This International Standard specifies the design and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft of...
Small craft - Liquid-fuelled galley stoves and heating appliances (ISO/DIS 14895:2014)
This International Standard specifies the design and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft of...