DSF/FPREN ISO 14895

Small craft - Liquid-fuelled galley stoves and heating appliances (ISO/FDIS 14895:2015)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the design and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft of hull length up to 24 m. It includes open flame galley stoves, ceramic hobs, blown air heaters and water heating appliances. Cooking and heating appliances solely designed or intended as portable self-contained camping stoves or heaters are not covered. Solid-fuelled and liquid-fuelled natural draft stoves are covered by ISO 9094.

Document History

June 29, 2016
Small craft – Liquid-fuelled galley stoves and heating appliances (ISO 14895:2016)
ISO 14895:2016 specifies the design, construction and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft up...
April 11, 2003
Small craft – Liquid-fuelled galley stoves
This standard specifies the design and installation of permanently installed galley stoves using fuels which are liquids at atmospheric pressure on small craft of hull length up to 24 m.
DSF/FPREN ISO 14895
Small craft - Liquid-fuelled galley stoves and heating appliances (ISO/FDIS 14895:2015)
This International Standard specifies the design and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft of...
Small craft - Liquid-fuelled galley stoves and heating appliances (ISO/DIS 14895:2014)
This International Standard specifies the design and installation of permanently installed galley stoves and heating appliances using fuels which are liquid at atmospheric pressure on small craft of...
Advertisement