CSA - CAN/CSA-Z98-96
Passenger Ropeways
| Organization: | CSA |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 121 |
scope:
General
This Standard provides requirements for the design, manufacture, construction, modification, operation, inspection, testing, and maintenance of passenger ropeways.
he requirements of this Standard are adequate under conditions normally encountered in the industry. Requirements for abnormal or unusual conditions are not specifically provided for, nor are all details of engineering and construction prescribed. It is intended that all work performed within the scope of this Standard shall meet or exceed the safety standards expressed or implied herein.
Equipment Covered
For this Standard, passenger ropeways include
(a) reversible, single and double, above-surface ropeways;
(b) fixed grip and detachable grip ropeways, circulating above-surface ropeways, including gondola ropeways, chair ropeways, and similar devices;
(c) surface ropeways, including T-bar ropeways, J-bar ropeways, platter ropeways, and similar devices; and
(d) tows, including wire and fibre rope tows.
Freight
Freight may be carried on the equipment covered by this Standard, provided that allowance has been made in the design and the appropriate precautions are taken. 1.4 Existing Installations The operation, maintenance, and testing requirements of this edition shall be met.
Note: Existing equipment installed in compliance with previous editions of this Standard may not comply with the new design requirements.
Exceptions
in the case of novel design, or new configurations that cannot be precisely classified, or cases of reported nonconformance, exceptions from the requirement may be made, provided that equivalent safety is provided.
Funicular Railways
This Standard may be adopted for use with funicular railways and self-powered reversible above-surface ropeways.
Mandatory and Advisory Rules
To carry out the provisions of this Standard, the word "shall" is to be understood as mandatory and the word "should" as advisory. All notes in italics are considered advisory except notes to Tables, which are mandatory
Document History