FORD ESF-M4D305-A
NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 22 March 1984 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a type 6 nylon molding compound which is nucleated for faster molding cycles and is heat stabilized.
Document History
May 3, 2006
NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a type 6 nylon molding compound which is nucleated for faster molding cycles and is heat stabilized.
January 26, 2005
NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a type 6 nylon molding compound which is nucleated for faster molding cycles and is heat stabilized.
FORD ESF-M4D305-A
March 22, 1984
NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED
1. SCOPE The material defined by this specification is a type 6 nylon molding compound which is nucleated for faster molding cycles and is heat stabilized.