FORD ESF-M4D305-A
NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 26 January 2005 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a type 6 nylon molding compound which is nucleated for faster molding cycles and is heat stabilized.
Document History
May 3, 2006
NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a type 6 nylon molding compound which is nucleated for faster molding cycles and is heat stabilized.
FORD ESF-M4D305-A
January 26, 2005
NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a type 6 nylon molding compound which is nucleated for faster molding cycles and is heat stabilized.
March 22, 1984
NYLON (TYPE 6) MOLDING COMPOUND, NUCLEATED HEAT STABILIZED
1. SCOPE The material defined by this specification is a type 6 nylon molding compound which is nucleated for faster molding cycles and is heat stabilized.