DS/EN 60870-5-101/A1
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
inactive
| Organization: | DS |
| Publication Date: | 8 June 2001 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
IEC 870-5-101 defines ASDUs with time tags CP24Time2a which includes three octets binary time from milliseconds to minutes. In addition to these specifications ASDUs with time tags CP56Time2a, which includes seven octets binary time from milliseconds to years are defined in this standard (see clause 6.8 of IEC 870-5-4 and 7.2.6.18 of IEC 870-5-101).
Document History
March 16, 2016
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
This part of IEC 60870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
January 5, 2004
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
This part of IEC 60870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
July 9, 2002
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
IEC 870-5-101/A2 defines ASDUs with time tags CP24Time2a which includes three octets binary time from milliseconds to minutes. In addition to these specifications ASDUs with time tags CP56Time2a,...
DS/EN 60870-5-101/A1
June 8, 2001
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
IEC 870-5-101 defines ASDUs with time tags CP24Time2a which includes three octets binary time from milliseconds to minutes. In addition to these specifications ASDUs with time tags CP56Time2a, which...
August 21, 1996
Telecontrol equipment and systems - Part 5: Transmission protocols - Section 101: Companion standard for basic telecontrol tasks
This section of IEC 870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
This part of IEC 60870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...