DSF/EN 60870-5-101/PRA1

Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 60870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a telecontrol companion standard that enables interoperability among compatible telecontrol equipment. The defined telecontrol companion standard untilizes standards of the IEC 60870-5 series of documents. The specifications of this standard present a functional profile for basic telecontrol tasks. Further companion standards, based on the IEC 60870-5 series are under consideration.

Document History

March 16, 2016
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
This part of IEC 60870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
January 5, 2004
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
This part of IEC 60870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
July 9, 2002
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
IEC 870-5-101/A2 defines ASDUs with time tags CP24Time2a which includes three octets binary time from milliseconds to minutes. In addition to these specifications ASDUs with time tags CP56Time2a,...
June 8, 2001
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
IEC 870-5-101 defines ASDUs with time tags CP24Time2a which includes three octets binary time from milliseconds to minutes. In addition to these specifications ASDUs with time tags CP56Time2a, which...
August 21, 1996
Telecontrol equipment and systems - Part 5: Transmission protocols - Section 101: Companion standard for basic telecontrol tasks
This section of IEC 870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
DSF/EN 60870-5-101/PRA1
Telecontrol equipment and systems - Part 5-101: Transmission protocols - Companion standard for basic telecontrol tasks
This part of IEC 60870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. It defines a...
Advertisement