DLA - SMD-5962-90636 REV A

MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, DATA TERMINAL BIT PROCESSOR

inactive
Organization: DLA
Publication Date: 11 May 2005
Status: inactive
Page Count: 16
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 22, 2020
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD1553, DATA TERMINAL BIT PROCESSOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
July 15, 2014
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD- 1553, DATA TERMINAL BIT PROCESSOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 22, 2008
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, DATA TERMINAL BIT PROCESSOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-90636 REV A
May 11, 2005
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, DATA TERMINAL BIT PROCESSOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 28, 1991
MICROCIRCUIT, HYBRID, LINEAR, MIL-STD-1553, DATA TERMINAL BIT PROCESSOR
This drawing forms a part of a one part - one part number documentation system (see 6.6). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement