NPFC - MIL-DTL-83420
WIRE ROPE, FLEXIBLE, FOR AIRCRAFT CONTROL, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 20 November 2002 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers the requirements for carbon steel and corrosion resistant steel aircraft control flexible wire rope. Type I wire rope will be capable of operation within a −65°F to +250°F (−54°C to +121°C)temperature range in wind, dust, fuel, and oil spills, in wash-down and other environmental stresses and aircraft experiences. Type II wire rope will be capable of operation within a −65°F to +200°F (−54°C to +94°C) temperature range in wind, dust, fuel, and oil spills, in wash-down and other environmental stresses and aircraft experiences.
intended Use:
The wire rope covered by this specification is intended for use in aircraft flight control systems applications where high resistance is needed against corrosion, abrasion, and fatigue wear.
Document History