DS/EN 1964-2
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1100 MPa and above
| Organization: | DS |
| Publication Date: | 17 December 2001 |
| Status: | inactive |
| Page Count: | 59 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
The European Standard sets out minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litres up to and including 150 litres for compressed, liquefied and dissolved gases. This standard is applicable to cylinders with a value of Rm equal to and greater than 1100 MPa.
Document History