DS/EN ISO 9809-2
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2019)
| Organization: | DS |
| Publication Date: | 14 October 2019 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for refillable seamless steel gas cylinders and tubes with water capacities up to and including 450 l. it is applicable to cylinders and tubes for compressed, liquefied and dissolved gases and for quenched and tempered steel cylinders and tubes with an actual tensile strength Rma ≥ 1 100 MPa. It is not applicable to cylinders and tubes with Rma, max > 1 300 MPa for diameters >140 mm and guaranteed wall thicknesses a′ ≥ 12 mm and for cylinders and tubes with Rma, max > 1 400 MPa for diameters ≤140 mm and guaranteed wall thicknesses a′ ≥ 6 mm because, beyond these limits, additional requirements can apply.
Document History