DSF/PREN ISO 9809-2
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO/DIS 9809-2:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 57 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable seamless steel gas cylinders and tubes - of water capacities up to and including 450 l - for compressed, liquefied and dissolved gases. - quenched and tempered steel cylinders and tubes with an actual tensile strength Rma ≥ 1 100 MPa. It is not applicable to: - cylinders and tubes with Rma, max > 1 300 MPa for diameters > 140 mm and guaranteed wall thicknesses a′ ≥ 12 mm and - cylinders and tubes with Rma, max > 1 400 MPa for diameters ≤ 140 mm and guaranteed wall thicknesses a′ ≥ 6 mm, because beyond these limits, additional requirements can apply.
Document History