DSF/prEN ISO 9809-2

Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO/DIS 9809-2:2008)

inactive
Organization: DS
Status: inactive
Page Count: 60
ICS Code (Pressure vessels): 23.020.30
scope:

This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and tempered seamless steel gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases. This part of ISO 9809 is applicable to cylinders with a maximum tensile strength Rma of greater than or equal to 1 100 MPa. It does not cover cylinders with Rm max > 1 300 MPa for diameters > 140 mm and guaranteed wall thicknesses (a ¡ä) ¡Ý 12 mm, and Rm max ¡Ý 1 400 MPa for diameters ¡Ü 140 mm and guaranteed wall thicknesses (a¡ä) ¡Ý 6 mm, because beyond these limits additional requirements may apply.
NOTE 1 If so desired, cylinders of water capacity less than 0,5 l and between 150 l and 500 l may be manufactured and certified be in full compliance with to this part of ISO 9809.
NOTE 2 For quenched and tempered cylinders with maximum tensile strength less than 1 100 MPa refer to ISO 9809-1.
For normalized steel cylinders refer to ISO 9809-3.
NOTE 3 Grades and strength ranges of steels used for these types of cylinders might not be compatible with some gas service (see 6.1.4) and operational conditions.

Document History

October 14, 2019
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2019)
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for refillable seamless...
June 8, 2010
Gas cylinders – Refillable seamless steel gas cylinders – Design, construction and testing – Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
This European standard has been prepared to address the essential requirements of the TPED for transportable, refillable seamless steel gas cylinders 0,5 litre up to and including 150 litres. This...
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO/FDIS 9809-2:2019)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable...
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO/DIS 9809-2:2018)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable...
DSF/prEN ISO 9809-2
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO/DIS 9809-2:2008)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO/FDIS 9809-2:2009)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at manufacture of refillable quenched and...

References

Advertisement