DS/EN ISO 9809-2

Gas cylinders – Refillable seamless steel gas cylinders – Design, construction and testing – Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa

active
Organization: DS
Publication Date: 8 June 2010
Status: active
Page Count: 62
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gas cylinders): 23.020.35
scope:

This European standard has been prepared to address the essential requirements of the TPED for transportable, refillable seamless steel gas cylinders 0,5 litre up to and including 150 litres. This European Standard supersedes EN 1964-2: 2001, which is withdrawn

Document History

October 14, 2019
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2019)
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for refillable seamless...
DS/EN ISO 9809-2
June 8, 2010
Gas cylinders – Refillable seamless steel gas cylinders – Design, construction and testing – Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
This European standard has been prepared to address the essential requirements of the TPED for transportable, refillable seamless steel gas cylinders 0,5 litre up to and including 150 litres. This...
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO/FDIS 9809-2:2019)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable...
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO/DIS 9809-2:2018)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable...
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO/DIS 9809-2:2008)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO/FDIS 9809-2:2009)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at manufacture of refillable quenched and...
Advertisement