DSF/FPREN ISO 9809-2

Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO/FDIS 9809-2:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 66
ICS Code (Gas cylinders): 23.020.35
scope:

This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable seamless steel gas cylinders and tubes - of water capacities up to and including 450 l - for compressed, liquefied and dissolved gases. - quenched and tempered steel cylinders and tubes with an actual tensile strength Rma ≥ 1 100 MPa. It is not applicable to: - cylinders and tubes with Rma, max > 1 300 MPa for diameters > 140 mm and guaranteed wall thicknesses a′ ≥ 12 mm and - cylinders and tubes with Rma, max > 1 400 MPa for diameters ≤ 140 mm and guaranteed wall thicknesses a′ ≥ 6 mm, because beyond these limits, additional requirements can apply.

Document History

October 14, 2019
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO 9809-2:2019)
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for refillable seamless...
June 8, 2010
Gas cylinders – Refillable seamless steel gas cylinders – Design, construction and testing – Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa
This European standard has been prepared to address the essential requirements of the TPED for transportable, refillable seamless steel gas cylinders 0,5 litre up to and including 150 litres. This...
DSF/FPREN ISO 9809-2
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO/FDIS 9809-2:2019)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable...
Gas cylinders – Design, construction and testing of refillable seamless steel gas cylinders and tubes – Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than or equal to 1 100 MPa (ISO/DIS 9809-2:2018)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for - refillable...
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO/DIS 9809-2:2008)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
Gas cylinders - Refillable seamless steel gas cylinders - Design, construction and testing - Part 2: Quenched and tempered steel cylinders with tensile strength greater than or equal to 1 100 MPa (ISO/FDIS 9809-2:2009)
This part of ISO 9809 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at manufacture of refillable quenched and...
Advertisement