DLA - SMD-5962-90946 REV C

MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, FLOATING POINT UNIT AND MEMORY MANAGEMENT UNIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 November 1993
Status: inactive
Page Count: 35
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Speed 01 80960MC-16 32-bit microprocessor with floating and MMU 16 MHz 01 80960MC-20 32-bit microprocessor with floating and MMU 20 MHz 01 80960MC-25 32-bit microprocessor with floating and MMU 25 MHz 01 80960XA-16 32-bit microprocessor with floating and MMU 16 MHz 1/ 01 80960XA-20 32-bit microprocessor with floating and MMU 20 MHz 1/ 01 80960XA-25 32-bit microprocessor with floating and MMU 25 MHz 1/

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outlines(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline X P-AF (12-pin, 1.480" × .345"), pin grid array package Y See figure 1 (164-terminal, 1.140" × 1.140" × .115"), leaded chip carrier which unformed leads.

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range - - - - - - - - - - - - - - - - −65°C to +150°C Voltage on any pin with respect to ground - - - - - −0.5 V to VCC +0.5 V Power dissipation (PD) - - - - - - - - - - - - - - - 2.6 W Lead temperature (soldering, 10 seconds) - - - - - - +275°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-STD-1835 Case Y - - - - - - - - - - - - - - - - - - - - - - 8°C/W Junction temperature (TJ)- - - - - - - - - - - - - - +150°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 18, 1996
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, FLOATING POINT UNIT AND MEMORY MANAGEMENT UNIT, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90946 REV C
November 4, 1993
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, FLOATING POINT UNIT AND MEMORY MANAGEMENT UNIT, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
February 12, 1993
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, FLOATING POINT UNIT AND MEMORY MANAGEMENT UNIT, MONOLITHIC SILICON
A description is not available for this item.
June 24, 1992
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, FLOATING POINT UNIT AND MEMORY MANAGEMENT UNIT, MONOLITHIC SILICON
A description is not available for this item.
May 30, 1991
MICROCIRCUIT, DIGITAL, 32-BIT MICROPROCESSOR, FLOATING POINT UNIT AND MEMORY MANAGEMENT UNIT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement