DLA - SMD-5962-92117 REV A

MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 April 1993
Status: inactive
Page Count: 15
scope:

This drawing forms a pert of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and R) and space application (device classes S and V), and choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes R, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD827 High speed, low power, dual operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38555

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 dual-in-Line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS) . . . . . . . . . . . . . . . . . . . . ±18 V dc Input common mode voltage range (VCM) . . . . . . . . . . . VS Differential input voltage . . . . . . . . . . . . . . . . ±6.0 V dc Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Internal power dissipation (PD): Case P . . . . . . . . . . . . . . . . . . . . . . . . . . 1.3 W 2/ Case 2 . . . . . . . . . . . . . . . . . . . . . . . . . . 1.0 W 2/ Lead temperature (soldering, 60 seconds) . . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA) . . . . . . . 110°C/W Junction temperature (TJ) . . . . . . . . . . . . . . . . . +175°C

Supply voltage range (VS) . . . . . . . . . . . . . . . . . ±4.5 V dc to ±15 V dc Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, end logistics purposes.

Microcircuits... View More

Document History

January 27, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
September 12, 2013
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 18, 2007
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 10, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 25, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92117 REV A
April 6, 1993
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a pert of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and R) and...
June 16, 1992
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement