DOD - SMD 5962-92117

MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 18 April 2007
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 27, 2020
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
September 12, 2013
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-92117
April 18, 2007
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 10, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 25, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
April 6, 1993
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a pert of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and R) and...
June 16, 1992
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, DUAL, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement