DLA - SMD-5962-86860
MICROCIRCUIT, LINEAR, VOLTAGE COMPARATOR, QUAD, PRECISION, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 February 1990 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-BB3 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HA-4902 Precision quad comparator
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Voltage between +V and −V terminals- - - - - - - - - - - - 33 V dc Differential input voltage - - - - - - - - - - - - - - - - ±15 V dc Output short-circuit duration - - - - - - - - - - - - - - Indefinite 1/ Peak output current- - - - - - - - - - - - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): Case E - - - - - - - - - - - - - - - - - - - - - - - - - 1.33 W 2/ Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - 1.32 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - - +275°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case E - - - - - - - - - - - - - - - - - - - - - - - - - 75°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - - 76°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Positive supply voltage (+V) - - - - - - - - - - - - - - - +15 V dc Negative supply voltage (−V) - - - - - - - - - - - - - - - −15 V dc Logic supply voltage (+VL) - - - - - - - - - - - - - - - - +5.0 V dc Logic reference voltage (−VL)- - - - - - - - - - - - - - - 0 V dc Ambient temperature range (TA) - - - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specification do not exist and qualified military devices that will perform the required function are not available for... View More
Document History