FORD - WSS-M3D178-A2
UNSATURATED POLYESTER (UP) INJECTION MOLDING COMPOUND, 13% GLASS FIBER REINFORCED, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 5 January 2005 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by these specifications is a glass fiber reinforced thermosetting injection molding compound based on unsaturated polyester resin (UP). WSS-M3D178-A2 shall be used for exterior applications only.
Document History
WSS-M3D178-A2
January 5, 2005
UNSATURATED POLYESTER (UP) INJECTION MOLDING COMPOUND, 13% GLASS FIBER REINFORCED, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a glass fiber reinforced thermosetting injection molding compound based on unsaturated polyester resin (UP). WSS-M3D178-A2 shall be used for exterior...
August 18, 1995
UNSATURATED POLYESTER (UP) INJECTION MOLDING COMPOUND, 14% GLASS FIBER REINFORCED, EXTERIOR APPLICATIONS
1. SCOPE The material defined by this specification is a glass fiber reinforced thermosetting injection molding compound based on unsaturated polyester resin (UP). WSS-M3D178-A2 shall be used for...