FORD WSS-M3D178-A2
UNSATURATED POLYESTER (UP) INJECTION MOLDING COMPOUND, 14% GLASS FIBER REINFORCED, EXTERIOR APPLICATIONS
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 18 August 1995 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
The material defined by this specification is a glass fiber reinforced thermosetting injection molding compound based on unsaturated polyester resin (UP). WSS-M3D178-A2 shall be used for exterior applications only.
Document History
January 5, 2005
UNSATURATED POLYESTER (UP) INJECTION MOLDING COMPOUND, 13% GLASS FIBER REINFORCED, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a glass fiber reinforced thermosetting injection molding compound based on unsaturated polyester resin (UP). WSS-M3D178-A2 shall be used for exterior...
FORD WSS-M3D178-A2
August 18, 1995
UNSATURATED POLYESTER (UP) INJECTION MOLDING COMPOUND, 14% GLASS FIBER REINFORCED, EXTERIOR APPLICATIONS
1. SCOPE The material defined by this specification is a glass fiber reinforced thermosetting injection molding compound based on unsaturated polyester resin (UP). WSS-M3D178-A2 shall be used for...