BSI - BS 5126-2

Mining Type Flameproof Supply and Control Units for Use on Systems up to 1100V Part 2: 300A Circuit Breaker Units

inactive
Organization: BSI
Publication Date: 30 November 1976
Status: inactive
Page Count: 18
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Units (gate-end boxes) with circuit breakers primarily for use in the coal mining industry. Covers operation on voltages, e.g. 550 V, other than 1100 V 3-phase.

Document History

December 15, 1993
Mining type flameproof supply and control units for use on systems up to 1100 V - Part 2: Specification for circuit breaker units
Specifies service conditions, rated values, design and construction, verification and testing.
BS 5126-2
November 30, 1976
Mining Type Flameproof Supply and Control Units for Use on Systems up to 1100V Part 2: 300A Circuit Breaker Units
Units (gate-end boxes) with circuit breakers primarily for use in the coal mining industry. Covers operation on voltages, e.g. 550 V, other than 1100 V 3-phase.

References

Advertisement