DLA - DESC-DWG-95004

FILTER, EMI, HYBRID

inactive
Organization: DLA
Publication Date: 20 January 1994
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-H-38534. Two product assurance classes consisting of military high reliability (device class H) and space application (device class K) and a choice of lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN is shown in the following example:

Device classes H and K RHA marked devices will meet the MIL-H-38534 specified RHA levels and will be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device types will identify the circuit function as follows:

Device type Generic number Circuit function 01 FME-461 EMI filter, 15 A

The device class designator wilt be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline will be as designated in MIL-STD-1835, and as follows:

Outline Letter Case outline X 3.00" × 1.50" × .400" (see figure 1)

The lead finish will be as specified in MIL-H-38534 for classes H and K. Finish Letter "X" will not be marked on the filter or its packaging. The "X" designation is for use when lead finishes A, B, or C are considered acceptable and interchangeable without preference.

Input voltage - - - - - - - - - - - - - - - - - - - - - - - - +50 V dc Input current - - - - - - - - - - - - - - - - - - - - - - - - 15 A Power dissipation - - - - - - - - - - - - - - - - - - - - - - 15.75 W Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C Storage temperature - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C

Input voltage - - - - - - - - - - - - - - - - - - - - - - - - 16 to +40 V dc Case operating temperature range- - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Filters conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 28, 2021
FILTER, EMI, HYBRID
Scope. This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance...
May 6, 2021
FILTER, EMI, HYBRID
Scope. This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance...
June 9, 2020
FILTER, EMI, HYBRID
Scope. This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance...
October 2, 2017
FILTER, EMI, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
March 17, 2015
FILTER, EMI, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
June 25, 2009
FILTER, EMI, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
December 10, 2008
FILTER, EMI, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
December 18, 2007
FILTER, EMI, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
February 11, 2004
FILTER, EMI, HYBRID
A description is not available for this item.
April 25, 2002
FILTER, EMI, HYBRID
A description is not available for this item.
July 7, 1998
FILTER, EMI, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
October 20, 1995
FILTER, EMI, HYBRID
A description is not available for this item.
DESC-DWG-95004
January 20, 1994
FILTER, EMI, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-H-38534. Two product assurance classes...

References

Advertisement