DLA - SMD-5962-84152 REV A

MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MAGNITUDE COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 February 1992
Status: inactive
Page Count: 11
scope:

This drawing describes the requirements for monolithic silicon, low power Schottky TTL, magnitude comparator microcircuits. This drawing provides a level of microcircuit quality and reliability assurance for acquisition of microcircuits in accordance with MIL-M-38510.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54LS684 8-bit magnitude comparator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, ¼" × 1-1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - −1.5 V dc to −18 mA to 7.0 V dc Storage temperature range- - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - 357.5 mW Lead temperature (soldering, 10 seconds)- - - +300°C Thermal resistance, junction-to-case (θJC): Cases R and S- - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - 80°C/W 2/ Junction temperature (TJ)- - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - 0.7 V dc Case operating temperature range (TC)- - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 28, 2019
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 9, 2015
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 17, 2005
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MAGNITUDE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 9, 2002
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-84152 REV A
February 5, 1992
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MAGNITUDE COMPARATOR, MONOLITHIC SILICON
This drawing describes the requirements for monolithic silicon, low power Schottky TTL, magnitude comparator microcircuits. This drawing provides a level of microcircuit quality and reliability...
July 1, 1985
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, MAGNITUDE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement