MSS SP 114
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
inactive
Buy Now
| Organization: | MSS |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 32 |
Document History
January 1, 2018
Corrosion Resistant Pipe Fittings, Threaded and Socket-Welding, Class 150 and 1000
This Standard Practice for corrosion resistant pipe fittings threaded and socket-welding, Class 150 and 1000, establishes requirements for the following:
a) Pressure-temperature ratings
b) Size and...
January 1, 2007
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
This Standard Practice for corrosion resistant pipe fittings threaded and socket welding, Class 150 and 1000, establishes requirements for the following:
a) Pressure-temperature ratings.
b) Size...
MSS SP 114
January 1, 2001
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
A description is not available for this item.
January 1, 1995
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
A description is not available for this item.