MSS - SP-114

Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000

inactive
Organization: MSS
Publication Date: 1 January 1995
Status: inactive
Page Count: 17

Document History

January 1, 2018
Corrosion Resistant Pipe Fittings, Threaded and Socket-Welding, Class 150 and 1000
This Standard Practice for corrosion resistant pipe fittings threaded and socket-welding, Class 150 and 1000, establishes requirements for the following: a) Pressure-temperature ratings b) Size and...
January 1, 2007
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
This Standard Practice for corrosion resistant pipe fittings threaded and socket welding, Class 150 and 1000, establishes requirements for the following: a) Pressure-temperature ratings. b) Size...
January 1, 2001
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
A description is not available for this item.
SP-114
January 1, 1995
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
A description is not available for this item.
Advertisement