DLA - SMD-5962-94658 REV C

MICROCIRCUIT, HYBRID, LINEAR, 18 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 23 September 1998
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MHD2818S/883, MHD2818SF/883 DC-DC converter, 20 W, 18 V output

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation D, E, G, H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 10 Dual-in-line Z See figure 1 10 Flange mount

The lead finish shall be as specified in MIL-PRF-38534.

Input voltage range (VIN −0.5 V dc to +45 V dc Power dissipation (PD) 10 W Output power 20.6 W Lead soldering temperature (10 seconds) +300°C Storage temperature range −65°C to + 150°C

Input voltage range (VIN) +16 V dc to +40 V dc Case operating temperature range (TC) −55°C to + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 10, 2003
MICROCIRCUIT, HYBRID, LINEAR, 18 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
SMD-5962-94658 REV C
September 23, 1998
MICROCIRCUIT, HYBRID, LINEAR, 18 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 21, 1997
MICROCIRCUIT, HYBRID, LINEAR, 18 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 10, 1995
MICROCIRCUIT, HYBRID, LINEAR, 18 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
October 21, 1994
MICROCIRCUIT, HYBRID, LINEAR, 18 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.

References

Advertisement