NAVY - MIL-V-5524B

VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS

active
Organization: NAVY
Publication Date: 4 June 1957
Status: active
Page Count: 10
scope:

- This specification covers the detail requirements for aircraft hydraulic check valves for use in type I systems (−65° to +l60°F).

- Valves shall be of the following classes, styles, and sizes, as specified (see 6.3):

- Check valves shall be furnished in the classes specified in table I. TABLE I Pressure ratings

Class Maximum rated hydraulic system pressure - psi -------------------------------------------------------- 1500 1,500 3000 3,000

Style A - Flared tube valves in accordance with Drawing AN6207 or AN6249.

Style B - Flareless tube valve in accordance with Standard MS28890.

Style C - Internal port valve in accordance with Drawing AN6280.

- Check valves shall be furnished in the sizes specified on the applicable AN drawings and MS standard specified in table II. TABLE II Drawings for check valves

Style Class Class 1500 3000 ------------------------- A AN6207 AN6249 B ------ MS28890 C ------ AN6280

intended Use:

- The check valves covered by this specification are intended for use in aircraft hydraulic systems conforming to Specification MIL-H-5440, at operating pressures that do not exceed the values... View More

Document History

November 6, 2023
Valve, Check, Hydraulic, Aircraft, Type I Systems (ASG)
A description is not available for this item.
August 7, 1996
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
NOTICE OF INACTIVATION FOR NEW DESIGN This notice should be filed in front of MIL-V-5524B, dated 4 June 1957, Amendment -2, dated 21 September 1959, and Notice 1, dated 25 August 1967. MIL-V-5524B...
August 25, 1987
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
A description is not available for this item.
September 21, 1959
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
A description is not available for this item.
July 30, 1957
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
A description is not available for this item.
MIL-V-5524B
June 4, 1957
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
- This specification covers the detail requirements for aircraft hydraulic check valves for use in type I systems (−65° to +l60°F). - Valves shall be of the following classes, styles, and sizes, as...
August 24, 1954
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
A description is not available for this item.
March 12, 1951
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
A description is not available for this item.
March 17, 1950
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
A description is not available for this item.
January 3, 1950
VALVES, CHECK, HYDRAULIC, AIRCRAFT TYPE I SYSTEMS
A description is not available for this item.

References

Advertisement