AMCA - 240

Laboratory Method of Testing Positive Pressure Venilators for Rating

inactive
Organization: AMCA
Publication Date: 1 January 1996
Status: inactive

Document History

240
January 1, 2022
Laboratory Methods of Testing Positive Pressure Ventilators for Aerodynamic Performance Rating
Scope This standard uses air as the test gas. Each test shall be limited to one PPV per test. A PPV tested in accordance with this standard shall be freestanding and without a ductwork connection to...
January 1, 2015
Laboratory Methods of Testing Positive Pressure Ventilators for Aerodynamic Performance Rating
This standard may be used as the basis for the test of a PPV when air is used as the test gas. Each test shall be limited to one PPV per test. A PPV tested in accordance with this standard shall be...
240
January 1, 2006
Laboratory Method of Testing Positive Pressure Ventilators for Rating
ANSI/AMCA Standard 240-06 establishes a uniform method of laboratory testing of positive pressure ventilators (PPVs) in order to determine the aerodynamic performance in terms of airflow rate,...
240
January 1, 1996
Laboratory Method of Testing Positive Pressure Venilators for Rating
A description is not available for this item.
Advertisement