AMCA 240
Laboratory Methods of Testing Positive Pressure Ventilators for Aerodynamic Performance Rating
| Organization: | AMCA |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 18 |
scope:
This standard may be used as the basis for the test of a PPV when air is used as the test gas. Each test shall be limited to one PPV per test. A PPV tested in accordance with this standard shall be freestanding and without a ductwork connection to the test chamber, thereby allowing for the measurement of entrained airflow.
Any item of equipment designed or intended for applications other than positive pressure ventilation is not within the scope of this standard.
The parties to a test for guarantee purposes may agree in writing on exceptions to this standard prior to the test. However, only a test that does not violate the mandatory requirements of this standard shall be designated as a test conducted in accordance with this standard.
Purpose
This standard establishes a uniform method of laboratory testing for the determination of the aerodynamic performance of a positive pressure ventilator (PPV) in terms of airflow rate, pressure, air density and rotational speed, for performance rating or guarantee purposes.
It is not the purpose of this standard to specify a testing procedure for the design, production or field test of any PPV, nor is it the purpose for the standard to serve as a manual for the construction, validation or calibration of the test facility.
Document History