DLA - SMD-5962-87655 REV A

MICROCIRCUIT, DIGITAL, FAST CMOS, INVERTING OCTAL LINE DRIVER/BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 March 1989
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54FCT240 Inverting octal line driver/buffer, three-state, TTL compatible 02 54FCT240A Inverting octal line driver/buffer, three-state, TTL compatible

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20 lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20 lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode current (IOK)- - - - - - - - - - - - −50 mA DC output current- - - - - - - - - - - - - - - - - - ±100 mA Maximum power dissipation (PD) 2/ - - - - - - - - - 500 mW Thermal resistance, junction to case (θJC) - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Case operating temperature (TC)- - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 27, 2021
MICROCIRCUIT, DIGITAL, FAST CMOS, INVERTING OCTAL LINE DRIVER/BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 30, 2016
MICROCIRCUIT, DIGITAL, FAST CMOS, INVERTING OCTAL LINE DRIVER/BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 28, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, INVERTING OCTAL LINE DRIVER/BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 14, 2010
MICROCIRCUIT, DIGITAL, FAST CMOS, INVERTING OCTAL LINE DRIVER/BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 22, 2003
MICROCIRCUIT, DIGITAL, FAST CMOS, INVERTING OCTAL LINE DRIVER/BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87655 REV A
March 28, 1989
MICROCIRCUIT, DIGITAL, FAST CMOS, INVERTING OCTAL LINE DRIVER/BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
November 3, 1987
MICROCIRCUIT, DIGITAL, FAST CMOS, INVERTING OCTAL LINE DRIVER/BUFFER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement