DS/EN ISO IEC 9945-2

Information technology - Portable Operating System Interface (POSIX) - Part 2: Shell and utilities

inactive, Most Current
Organization: DS
Publication Date: 24 May 1995
Status: inactive
Page Count: 1,332
ICS Code (Languages used in information technology): 35.060
scope:

This part of ISO/IEC 9945 defines a standard source code level interface to command interpretation or "shell" services and common utility programs for application programs. These services and programs are complementary to those specified by ISO/IEC 9945-1:1990 (8). The list of utilities and features is extended to provide a common interactive environment for system users and program developers.

Document History

DS/EN ISO IEC 9945-2
May 24, 1995
Information technology - Portable Operating System Interface (POSIX) - Part 2: Shell and utilities
This part of ISO/IEC 9945 defines a standard source code level interface to command interpretation or "shell" services and common utility programs for application programs. These services and...

References

Advertisement