DLA - SMD-5962-99613

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 12 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 August 1999
Status: inactive
Page Count: 12
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 16, 2018
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 12 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 24, 2011
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 12 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 29, 2004
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 12 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-99613
August 9, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, 12 VOLT, POSITIVE, FIXED, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement