IEC 60092-353

Electrical Installations in Ships - Part 353: Single and Multicore Non-Radial Field Power Cables with Extruded Solid Insulation for Rated Voltages 1 kV and 3 kV

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1995
Status: inactive
Page Count: 41
ICS Code (Cables): 29.060.20
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

Scope and object

This pari of IEC 92 is applicable to shipboard power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV (see 2.1) intended for fixed installations.

The various types of power cables are given in 3.1. The constructional requirements and test methods shall comply with those indicated in IEC 92-350, unless otherwise specified in this standard.

The object of this standard is:

- to standardize cables whose safety and reliability is ensured when they are installed in accordance with the requirements of IEC 92-352;

- to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety;

- to specify test methods for checking conformity with those requirements.

Document History

September 1, 2016
Electrical installations in ships – Part 353: Power cables for rated voltages 1 kV and 3 kV
This part of IEC 60092 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended for...
August 1, 2011
Electrical installations in ships – Part 353: Power cables for rated voltages 1 kV and 3 kV
Scope and object This part of the IEC 60092 series is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and...
April 1, 2001
Amendment 1 Electrical installations in ships - Part 353: Single and multicore non-radial field power cables with extruded solid insulation for rated voltages 1 kV and 3 kV
Scope and object This pari of IEC 92 is applicable to shipboard power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV (see 2.1) intended for fixed...
IEC 60092-353
January 1, 1995
Electrical Installations in Ships - Part 353: Single and Multicore Non-Radial Field Power Cables with Extruded Solid Insulation for Rated Voltages 1 kV and 3 kV
Scope and object This pari of IEC 92 is applicable to shipboard power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV (see 2.1) intended for fixed...
January 1, 1995
Electrical Installations in Ships - Part 353: Single and Multicore Non-Radial Field Power Cables with Extruded Solid Insulation for Rated Voltages 1 kV and 3 kV
A description is not available for this item.

References

Advertisement