IEC 60092-353
Electrical Installations in Ships - Part 353: Single and Multicore Non-Radial Field Power Cables with Extruded Solid Insulation for Rated Voltages 1 kV and 3 kV
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 27 |
Document History
September 1, 2016
Electrical installations in ships – Part 353: Power cables for rated voltages 1 kV and 3 kV
This part of IEC 60092 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended for...
August 1, 2011
Electrical installations in ships – Part 353: Power cables for rated voltages 1 kV and 3 kV
Scope and object
This part of the IEC 60092 series is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and...
April 1, 2001
Amendment 1 Electrical installations in ships - Part 353: Single and multicore non-radial field power cables with extruded solid insulation for rated voltages 1 kV and 3 kV
Scope and object
This pari of IEC 92 is applicable to shipboard power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV (see 2.1) intended for fixed...
January 1, 1995
Electrical Installations in Ships - Part 353: Single and Multicore Non-Radial Field Power Cables with Extruded Solid Insulation for Rated Voltages 1 kV and 3 kV
Scope and object
This pari of IEC 92 is applicable to shipboard power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV (see 2.1) intended for fixed...
IEC 60092-353
January 1, 1995
Electrical Installations in Ships - Part 353: Single and Multicore Non-Radial Field Power Cables with Extruded Solid Insulation for Rated Voltages 1 kV and 3 kV
A description is not available for this item.