ASD-STAN - PREN 2267-010
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 010: DR family, single UV laser printable Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
April 1, 2017
Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board up to 115 V (phase to neutral) or 200 V (phase to phase) AC and 28 V...
September 1, 2015
Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical...
June 30, 2012
Aerospace series Cables, electrical, for general purpose Operating temperatures between - 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 230 V (phase to phase) electrical systems...
PREN 2267-010
May 1, 2003
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 010: DR family, single UV laser printable Product standard
A description is not available for this item.