ASD-STAN - PREN 2267-010

Aerospace series Cables, electrical, for general purpose Operating temperatures between - 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard

inactive
Organization: ASD-STAN
Publication Date: 30 June 2012
Status: inactive
Page Count: 9
scope:

This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 230 V (phase to phase) electrical systems of aircraft at operating temperatures between - 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes 26 to 14 (115/230 V).

In addition, cables in sizes 12 AWG and larger may be suitable for use at 230/400 V in pressurised zones when installed to take account of possible short circuit effects (at the discretion of the user).

It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

April 1, 2017
Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board up to 115 V (phase to neutral) or 200 V (phase to phase) AC and 28 V...
September 1, 2015
Aerospace series Cables, electrical, for general purpose Operating temperatures between – 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) AC electrical...
PREN 2267-010
June 30, 2012
Aerospace series Cables, electrical, for general purpose Operating temperatures between - 55 °C and 260 °C Part 010: DR family, single UV laser printable Product standard
This standard specifies the characteristics of UV laser printable electrical lightweight wires DR family for use in the on-board 115 V (phase to neutral) or 230 V (phase to phase) electrical systems...
May 1, 2003
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 010: DR family, single UV laser printable Product standard
A description is not available for this item.

References

Advertisement