DS/ETS 300234
Transmission and Multiplexing (TM) - High capacity digital radio-relay systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
inactive, Most Current
| Organization: | DS |
| Publication Date: | 16 February 1996 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
This ETS specifies parameters for digital radio-relay systems with a channel capacity of 1 x STM-1 designed to operate in defined bands up to 15 GHz utilising approximatedly 30 MHz between adjacent cross-polar channels.
Document History
DS/ETS 300234
February 16, 1996
Transmission and Multiplexing (TM) - High capacity digital radio-relay systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
This ETS specifies parameters for digital radio-relay systems with a channel capacity of 1 x STM-1 designed to operate in defined bands up to 15 GHz utilising approximatedly 30 MHz between adjacent...