DS/EN 300234 V1.3.2
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
| Organization: | DS |
| Publication Date: | 2 July 2003 |
| Status: | active |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in defined bands up to 15 GHz. The channel spacing between adjacent cross-polar channels is generally approximately 30 MHz. Operation in the Adjacent Channel alternated cross-polar mode is foreseen. The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipment operating in the frequency bands up to 15 GHz and contains a revision from the previous version, in the area.
Document History