DS/EN 300234 V1.3.1

Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements

inactive
Organization: DS
Publication Date: 18 April 2002
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in defined bands up to 15 GHz. The channel spacing between adjacent cross-polar channels is generally approximately 30 MHz. Operation in the Adjacent Channel alternated cross-polar mode is foreseen. The present document specifies the minimum performance parameters for terrestrial fixed service radio communications equipment operating in the frequency bands up to 15 GHz and contains a revision from the previous version, in the area of:

Document History

July 2, 2003
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in defined bands up to 15 GHz. The channel spacing between adjacent cross-polar...
DS/EN 300234 V1.3.1
April 18, 2002
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in defined bands up to 15 GHz. The channel spacing between adjacent cross-polar...
August 15, 2001
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High capacity DRRS carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
The present document specifies parameters for digital radio-relay systems with a channel capacity of 1 x Synchronous Transport Module-level 1 (1 x STM-1) designed to operate in defined bands up to 15...
Advertisement